D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Standoff With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DFBG25SOL2RM5
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Straight PCB
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, M3 Standoff With Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DFBG25SOL2RM5 | L77DFBG25SOL2RM5-ND | L77DFBG25SOL2RM5 | 01M1944 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 25 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Standoff With Boardlock / Tray Am... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |