Amphenol Corporation D-Subminiature L77DE09SV

Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SV
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DE09SV - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DE09SV
D-Subminiature L77DE09SV
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SV

D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SV

Supplier's Site Datasheet
D-Sub Connectors - L77DE09SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DE09SV
D-Sub Connectors L77DE09SV
Dsub, Machined Pin 7.5A, Straight PCB Th

Dsub, Machined Pin 7.5A, Straight PCB Th

Buy Now
D-Sub Connector Assemblies - L77DE09SV-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DE09SV-ND
D-Sub Connector Assemblies L77DE09SV-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=2.4Mm (.095In), Cnt =1.02Mm (.040In), 09 Socket, Bright Tin Shell, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Standoff&boardlock ... - 01M1884 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=2.4Mm (.095In), Cnt =1.02Mm (.040In), 09 Socket, Bright Tin Shell, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Standoff&boardlock ...
01M1884
Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=2.4Mm (.095In), Cnt =1.02Mm (.040In), 09 Socket, Bright Tin Shell, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Standoff&boardlock ... 01M1884
Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (.095in), Cnt =1.02mm (.040in), 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (.122in) Clear Hole, Without Standoff&Boardlock / Tray

Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (.095in), Cnt =1.02mm (.040in), 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (.122in) Clear Hole, Without Standoff&Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L77DE09SV L77DE09SV L77DE09SV-ND 01M1884
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=2.4Mm (.095In), Cnt =1.02Mm (.040In), 09 Socket, Bright Tin Shell, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Standoff&boardlock ...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight Straight
Termination Through Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10406000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details