D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDAH26SOL2RM5
Dsub, Stamped Signal 3A, High Density, S
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray RoHS Compliant: Yes
CONN D-SUB HD RCPT 26P VERT SLDR
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDAH26SOL2RM5 | L77HDAH26SOL2RM5 | L77HDAH26SOL2RM5-ND | 01M2093 | L77HDAH26SOL2RM5 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 26 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") / Tray Rohs Compliant Am... | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | |||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts |