Amphenol Communications Solutions D-Subminiature L77SDA15S1ACH4F48

Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDA15S1ACH4F48
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDA15S1ACH4F48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77SDA15S1ACH4F48 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77SDA15S1ACH4F48
D-Subminiature L77SDA15S1ACH4F48
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDA15S1ACH4F48

D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDA15S1ACH4F48

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77SDA15S1ACH4F48-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDA15S1ACH4F48-ND
D-Sub Connector Assemblies L77SDA15S1ACH4F48-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77SDA15S1ACH4F48 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDA15S1ACH4F48
D-Sub Connectors L77SDA15S1ACH4F48
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8Mm), Ground Tab Wit... - 49X2200 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8Mm), Ground Tab Wit...
49X2200
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8Mm), Ground Tab Wit... 49X2200
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=10.40mm (.409in), Row Pitch 2.54mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock / Tray

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=10.40mm (.409in), Row Pitch 2.54mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L77SDA15S1ACH4F48 L77SDA15S1ACH4F48-ND L77SDA15S1ACH4F48 49X2200
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 15 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8Mm), Ground Tab Wit...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-021LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
3 suppliers
STAMPED PIN D-SubMINIATURE - 17EBH026PAM210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
PwrBlade ® - 51915-158LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
STAMPED PIN D-SubMINIATURE - 17EBH078SAM110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers