D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 15 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DA15SU
Dsub, Machined Pin 7.5A, Straight PCB Th
Connector
15 Position D-Sub Receptacle, Female Sockets Connector
DSUB MACHINED PIN 7.5A ST PCB TH ROHS COMPLIANT: YES
Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, Flash Gold, 3.1mm (.122in) Clear Hole, Without Standoff&Boardlock
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DA15SU | L77DA15SU | L77DA15SU | L77DA15SU-ND | 98AC1647 | 40AJ7513 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub Machined Pin 7.5A St Pcb Th Rohs Compliant Amphenol Communications Solutions | Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=3.2Mm (.126In), Cnt =0.6Mm (.024In), 15 Socket, Bright Tin Shell, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Standoff&boardlock A... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | ||||
| Termination | Through Hole | |||||
| Voltage Rating | 300 volts | 300 volts |