D-Subminiature, Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB17W2SSY
Dsub, Machined Hybrid, 17W2, Signal (7.5
17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.38µm (15µ in) Signal, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77TWB17W2SSY | L77TWB17W2SSY | L77TWB17W2SSY-ND | 01M2646 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Socket, Straight Pcb Thru Hole, Bright Tin Shell, 0.38Μm (15Μ In) Signal, 3.05Mm (.120In) Clear Hole, Without Standoff&boardl... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |