D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 09 Socket, Flash Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDE09S1ACH4F
Amphenol Communications Solutions
Amphenol Communications Solutions
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB
D SUB CONN, R/A RCPT, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDE09S1ACH4F | 6918821 | L77SDE09S1ACH4F-ND | L77SDE09S1ACH4F | 01M2526 |
| Product Name | D-Subminiature | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, R/a Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle; Right angle | |||
| Gender | Male / Plug; Female / Jack | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle |