D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 09 Socket, 0.76m (30in) Gold, Bright Tin Shell, 4-40 Rear Insert, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDE09SA4CH4RC309
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB
Connector
connector,d-sub,rt angle pcb recept,4-40 threaded hole w/screwlock,9 socket cont
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 09 Socket, 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Rear Insert, Ground Tab with Boardlock
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDE09SA4CH4RC309 | L77SDE09SA4CH4RC309-ND | L77SDE09SA4CH4RC309 | L77SDE09SA4CH4RC309 | 70145034 | 40AJ7551 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | connector,d-sub,rt angle pcb recept,4-40 threaded hole w/screwlock,9 socket cont | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 09 Socket, 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Rear Insert, Ground Tab With Boardlock Am... | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | Right Angle | ||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole, Right Angle |