Amphenol Corporation D-Sub Connector Assemblies L77SDDH50SOL2RM8C309

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - L77SDDH50SOL2RM8C309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDDH50SOL2RM8C309-ND
D-Sub Connector Assemblies L77SDDH50SOL2RM8C309-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-L77SDDH50SOL2RM8C309
Electronic Connector 438-L77SDDH50SOL2RM8C309
CONN D-SUB RCPT 50POS VERT SLDR Product overview: L77SDDH50SOL2RM8C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDDH50SOL2RM8 C309 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 50POS VERT SLDR Product overview: L77SDDH50SOL2RM8C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDDH50SOL2RM8C309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L77SDDH50SOL2RM8C309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDDH50SOL2RM8C309
D-Sub Connectors L77SDDH50SOL2RM8C309
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Connector

Connector

Buy Now
D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M2452 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M2452
D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M2452
D SUB CONN, RCPT, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77SDDH50SOL2RM8C309-ND 438-L77SDDH50SOL2RM8C309 L77SDDH50SOL2RM8C309 L77SDDH50SOL2RM8C309 01M2452
Product Name D-Sub Connector Assemblies Electronic Connector D-Sub Connectors D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Mounting Through Hole Through Hole Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26777-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details