D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77TSBH25SOL2C309
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:TS Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77TSBH25SOL2C309 | L77TSBH25SOL2C309 | L77TSBH25SOL2C309 | L77TSBH25SOL2C309-ND | 01M2549 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole | Through Hole Mount |