DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 50 90 100 110 120 130 140 149 150 151 152 153 154 155 156 157 158 159 160 161 170 173
Product Name Notes
"DSUB IP67 WATERPROOF, SD 9F 15U"""
"DSUB IP67 WATERPROOF, SD 9F 30U"""
"DSUB IP67 WATERPROOF, SD 9M 30U"""
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15 Position Hinged Backshell Connector Black 180° Unshielded
15 Position Two Piece Backshell Connector Silver 180° Unshielded
15 Position Two Piece Backshell Connector Silver 45° Unshielded
17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (17 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25 Position Hinged Backshell Connector Black 180° Unshielded
25 Position Two Piece Backshell Connector Silver 180°
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37 Position Hinged Backshell Connector Black 180° Unshielded
37 Position Two Piece Backshell Connector Silver 180° Unshielded
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
50 Position D-Sub Receptacle, Female Sockets Connector
50 Position Hinged Backshell Connector Black 180° Unshielded
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
9 (5 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Hinged Backshell Connector Black 180° Unshielded
9 Position Two Piece Backshell Connector Silver 180°
9 Position Two Piece Backshell Connector Silver 45° Unshielded
Board Lock Screw (Slotted) For D-Sub Connectors Shell Size E, A, B and C
CONN D-SUB PLG 9POS PNL MNT SLDR
CONN D-SUB PLUG 15POS PNL MNT
CONN D-SUB PLUG 9POS R/A SOLDER
CONN D-SUB RCPT 9POS PNL MT SLDR
CONN D-SUB RCPT 9POS R/A SOLDER
Connector Cap (Cover), Dust For D-Sub Connectors, Female
Connector Cap (Cover), Dust For D-Sub Connectors, Male
Connector Lock For D-Sub Slide Lock
Connector Slide Lock For D-Sub Connectors Shell Size B
D-Sub Contact Female Socket Gold 10 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 14 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 6 AWG Crimp Machined
D-Sub Contact Female Socket Gold 6 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold Crimp Machined
D-Sub Contact Female Socket Gold Crimp Stamped
D-Sub Contact Female Socket Gold RG-178 Crimp and Solder Machined
D-Sub Contact Female Socket Gold RG-179 B/U, 316 B/U Crimp and Solder Machined
D-Sub Contact Female Socket Gold RG-179 B/U, 316 B/U Crimp Machined
D-Sub Contact Female Socket Gold RG-58C Crimp Machined
D-Sub Contact Male Pin Gold 14-12 AWG Solder Cup Machined
D-Sub Contact Male Pin Gold 16 AWG Solder Cup Machined
D-Sub Contact Male Pin Gold 6 AWG Solder Cup Machined
D-Sub Contact Male Pin Gold Crimp Machined
D-Sub Contact Male Pin Gold RG-179 B/U, 316 B/U Crimp and Solder Machined
D-Sub Contact Male Pin Gold RG-179 B/U, 316 B/U Crimp Machined
D-Sub Contact Male Pin Gold RG-58C Crimp Machined
DSUB IP67 WATERPROOF, SD 15M 30U
DSUB IP67 WATERPROOF, SD 15M G/F
DSUB IP67 WATERPROOF, STRAIGHT P
DSUB METAL HOOD, SERIS DTZK, A S
DSUB METAL HOOD, SERIS DTZK, E S
DSUB METAL HOOD, SERIS DVZK, B S
DSUB, MACHINED HYBRID, 25W3, COA
DSUB, MACHINED HYBRID, 36W4, POW
DSUB, MACHINED HYBRID, 3W3, POWE
DSUB, MACHINED HYBRID, 5W5, POWE
DSUB, MACHINED SIGNAL 5A, IP67,
DSUB, MACHINED SIGNAL 7.5A, STRA
DSUB, STAMPED SIGNAL 3A, HIGH DE
DSUB, STAMPED SIGNAL 3A, RIGHT A
DSUB, STAMPED SIGNAL 3A, STRAIGH
DSUB, STRAIGHT, HOUSING ONLY, CR
Jackscrew Socket For D-Sub Connectors
Position Connector
Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Receptacle for Female Contacts Housing D-Sub Connector 37 Position
Receptacle for Female Contacts Housing D-Sub Connector 50 Position
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position
Slide Lock Bolt For D-Sub Connectors

<< Prev Next >>