D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 50 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DDH50SU
50 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Straight PCB
Connector
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 50 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DDH50SU | L77DDH50SU-ND | L77DDH50SU | L77DDH50SU | 01M1819 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=3.2Mm (.126In), Cnt =0.6Mm (.024In), 50 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Without Standoff&boardloc... | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Termination | Through Hole | ||||
| Voltage Rating | 300 volts | 300 volts |