Amphenol Corporation D-Subminiature L77DE09SST1

Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST1
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DE09SST1 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DE09SST1
D-Subminiature L77DE09SST1
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST1

D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST1

Supplier's Site Datasheet
D-Sub Connectors - L77DE09SST1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DE09SST1
D-Sub Connectors L77DE09SST1
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77DE09SST1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DE09SST1-ND
D-Sub Connector Assemblies L77DE09SST1-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 6156143 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6156143
D Sub Connectors 6156143
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1702609 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1702609
D Sub Connectors 1702609
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Standard D Sub Connector, D-St Series, De, Receptacle, 9, Metal Body, Screw Rohs Compliant Amphenol Communications Solutions - 23M6781 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, D-St Series, De, Receptacle, 9, Metal Body, Screw Rohs Compliant Amphenol Communications Solutions
23M6781
Standard D Sub Connector, D-St Series, De, Receptacle, 9, Metal Body, Screw Rohs Compliant Amphenol Communications Solutions 23M6781
Standard D Sub Connector, D-ST Series, DE, Receptacle, 9, Metal Body, Screw RoHS Compliant: Yes

Standard D Sub Connector, D-ST Series, DE, Receptacle, 9, Metal Body, Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77DE09SST1 L77DE09SST1 L77DE09SST1 L77DE09SST1-ND 6156143 23M6781
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Connectors Standard D Sub Connector, D-St Series, De, Receptacle, 9, Metal Body, Screw Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight; Straight
Termination Screw Termination Screw terminal
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
STAMPED PIN D-SubMINIATURE - 17EHD078PAA030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details