Amphenol Corporation D-Sub L77SDDH50SOL2RM8

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDDH50SOL2RM8
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDDH50SOL2RM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDDH50SOL2RM8

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDDH50SOL2RM8

Supplier's Site Datasheet
D-Sub Connectors - L77SDDH50SOL2RM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDDH50SOL2RM8
D-Sub Connectors L77SDDH50SOL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77SDDH50SOL2RM8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDDH50SOL2RM8-ND
D-Sub Connector Assemblies L77SDDH50SOL2RM8-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M2451 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M2451
D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M2451
D SUB CONN, RCPT, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L77SDDH50SOL2RM8 L77SDDH50SOL2RM8 L77SDDH50SOL2RM8 L77SDDH50SOL2RM8-ND 01M2451
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data