Dsub, Stamped Signal 3A, Straight PCB Th
50 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77SDDG50SOL2RM5 | L77SDDG50SOL2RM5-ND | 01M2432 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Through Hole | Through Hole Mount | |
| Voltage Rating | 250 volts |