D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 15 Socket, Bright Tin Shell, Flash Gold, 4-40 Rear Insert, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SD1CH4R
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, R
Connector
15 Pos D-Sub Receptacle, Right Angle, Gold Plated, 3A, 250V Product overview: L77HDE15SD1CH4R from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDE15SD1CH4R can be used for catalog matching and distributor lookup.
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDE15SD1CH4R | L77HDE15SD1CH4R-ND | L77HDE15SD1CH4R | L77HDE15SD1CH4R | 383-L77HDE15SD1CH4R | 01M2227 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | 3A 250V Electronic Connector | Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | |||||
| Termination | Through Hole | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |