Amphenol Corporation D-Sub L77SDB25S

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDB25S.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDB25S.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L77SDB25S - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDB25S.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L77SDB25S.

Supplier's Site Datasheet
D Sub Connectors - 6918774 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6918774
D Sub Connectors 6918774
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1620520 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1620520
D Sub Connectors 1620520
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D-Sub Connector Assemblies - L77SDB25S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDB25S-ND
D-Sub Connector Assemblies L77SDB25S-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77SDB25S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDB25S
D-Sub Connectors L77SDB25S
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 29AC7759 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
29AC7759
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 29AC7759
D SUB CONN, RCPT, 25POS, SOLDER; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DB; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT TERMINATION TYPE:SOLDER; CONTACT MATERIAL:BRONZE ROHS COMPLIANT: YES

D SUB CONN, RCPT, 25POS, SOLDER; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DB; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT TERMINATION TYPE:SOLDER; CONTACT MATERIAL:BRONZE ROHS COMPLIANT: YES

Supplier's Site
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 01M2328 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
01M2328
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 01M2328
D SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Bronze RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 12AC7693 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
12AC7693
D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 12AC7693
D SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Bronze; Contact RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Bronze; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77SDB25S 6918774 L77SDB25S-ND L77SDB25S L77SDB25S 29AC7759 01M2328 12AC7693
Product Name D-Sub D Sub Connectors D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight; Straight
Termination Solder Cup Cable Solder SOLDER Solder Solder Cup
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7260-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details