Amphenol Communications Solutions D-Subminiature L77DE09S1AMNVF

Description
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DE09S1AMNVF
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DE09S1AMNVF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DE09S1AMNVF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DE09S1AMNVF
D-Subminiature L77DE09S1AMNVF
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DE09S1AMNVF

D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DE09S1AMNVF

Supplier's Site Datasheet
D-Sub Connectors - L77DE09S1AMNVF - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DE09S1AMNVF
D-Sub Connectors L77DE09S1AMNVF
Dsub, Machined signal 7.5A, Right Angle

Dsub, Machined signal 7.5A, Right Angle

Buy Now
D-Sub Connector Assemblies - L77DE09S1AMNVF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DE09S1AMNVF-ND
D-Sub Connector Assemblies L77DE09S1AMNVF-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.54Mm, Cnt Tail 0.6Mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/a Bracke... - 49X2125 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.54Mm, Cnt Tail 0.6Mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/a Bracke...
49X2125
Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.54Mm, Cnt Tail 0.6Mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/a Bracke... 49X2125
Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock / Tray

Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L77DE09S1AMNVF L77DE09S1AMNVF L77DE09S1AMNVF-ND 49X2125
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.54Mm, Cnt Tail 0.6Mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Metal R/a Bracke...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data