Amphenol Corporation D-Sub Connector Assemblies L77SDDH50S

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - L77SDDH50S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDDH50S-ND
D-Sub Connector Assemblies L77SDDH50S-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77SDDH50S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDDH50S
D-Sub Connectors L77SDDH50S
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M2440 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M2440
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M2440
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77SDDH50S-ND L77SDDH50S 01M2440
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data