Amphenol Corporation D-Subminiature L77DE09SST3

Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DTZK-Straight cable entry, Metallic shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST3
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DTZK-Straight cable entry, Metallic shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DE09SST3 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DE09SST3
D-Subminiature L77DE09SST3
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DTZK-Straight cable entry, Metallic shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST3

D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DTZK-Straight cable entry, Metallic shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST3

Supplier's Site Datasheet
D-Sub Connectors - L77DE09SST3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DE09SST3
D-Sub Connectors L77DE09SST3
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77DE09SST3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DE09SST3-ND
D-Sub Connector Assemblies L77DE09SST3-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, Receptacle, 9 Position; No. Of Contacts Amphenol Communications Solutions - 23M6783 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Receptacle, 9 Position; No. Of Contacts Amphenol Communications Solutions
23M6783
D Sub Connector, Standard, Receptacle, 9 Position; No. Of Contacts Amphenol Communications Solutions 23M6783
D SUB CONNECTOR, STANDARD, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77DE09SST3 L77DE09SST3 L77DE09SST3 L77DE09SST3-ND 23M6783
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, Receptacle, 9 Position; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Screw Termination Screw
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details