D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=14.84mm (0.584in), Row Pitch 2.84mm, 09 Socket, 0.76m (30in) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDE09SABCH4FC309
Dsub, Stamped Signal 3A, Right Angle PCB
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=14.84mm (.584in), Row Pitch 2.84mm, 09 Socket, 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77SDE09SABCH4FC309 | L77SDE09SABCH4FC309 | L77SDE09SABCH4FC309-ND | 01M2501 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=14.84Mm (.584In), Row Pitch 2.84Mm, 09 Socket, 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab With Boardlo... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |