D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDD78SC309
Dsub, Stamped Signal 3A, High Density, S
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Socket, 0.76µm (30µ in) Gold, 3.05mm (.120in) Clear Hole, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDD78SC309 | L77HDD78SC309 | L77HDD78SC309-ND | 01M2196 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 78 Socket, 0.76Μm (30Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock / Tray Amphenol Communications S... |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 250 volts | 250 volts |