Amphenol Corporation D-Sub L77HDB44S

Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDB44S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDB44S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L77HDB44S - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDB44S

D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDB44S

Supplier's Site Datasheet
D-Sub Connectors - L77HDB44S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDB44S
D-Sub Connectors L77HDB44S
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
D-Sub Connector Assemblies - L77HDB44S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDB44S-ND
D-Sub Connector Assemblies L77HDB44S-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
383-L77HDB44S
Electronic Connector 383-L77HDB44S
D-Sub socket 44 P, L77HDB44S, Amphenol Product overview: L77HDB44S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDB44S can be used for catalog matching and distributor lookup.

D-Sub socket 44 P, L77HDB44S, Amphenol Product overview: L77HDB44S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDB44S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 6919048 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6919048
D Sub Connectors 6919048
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1620521 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1620521
D Sub Connectors 1620521
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Hd-D Sub Conn, Rcpt, Db, 44Pos; D Sub Connector Type Amphenol Communications Solutions - 01M2129 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Db, 44Pos; D Sub Connector Type Amphenol Communications Solutions
01M2129
Hd-D Sub Conn, Rcpt, Db, 44Pos; D Sub Connector Type Amphenol Communications Solutions 01M2129
HD-D SUB CONN, RCPT, DB, 44POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DB, 44POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77HDB44S L77HDB44S L77HDB44S-ND 383-L77HDB44S 6919048 01M2129
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Connectors Hd-D Sub Conn, Rcpt, Db, 44Pos; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight; Straight
Termination Solder Cup Cable Solder Solder Solder Cup
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details