Amphenol Corporation D-Sub L77SDA15SC309

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Receptacle, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDA15SC309.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Receptacle, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDA15SC309.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Receptacle, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDA15SC309.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Receptacle, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L77SDA15SC309.

Supplier's Site Datasheet
D-Sub Connectors - L77SDA15SC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDA15SC309
D-Sub Connectors L77SDA15SC309
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77SDA15SC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDA15SC309-ND
D-Sub Connector Assemblies L77SDA15SC309-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M2280 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M2280
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M2280
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77SDA15SC309 L77SDA15SC309 L77SDA15SC309 L77SDA15SC309-ND 01M2280
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Cup
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details