D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 15 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DSSK-Angled cable entry, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DA15SST2
Dsub, Machined Signal 7.5A, Straight Scr
15 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, Right Angle, D-ST Series, DA, Receptacle, 15, Screw
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DA15SST2 | L77DA15SST2 | L77DA15SST2-ND | 01M1685 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Right Angle, D-St Series, Da, Receptacle, 15, Screw Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Right Angle | ||
| Termination | Screw Termination | |||
| Voltage Rating | 300 volts | 300 volts |