Amphenol Corporation D-Sub Connectors L77SDD50SC309

Description
Dsub, Stamped Signal 3A, Straight Solder
Request a Quote Datasheet
Description
Dsub, Stamped Signal 3A, Straight Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - L77SDD50SC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDD50SC309
D-Sub Connectors L77SDD50SC309
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77SDD50SC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDD50SC309-ND
D-Sub Connector Assemblies L77SDD50SC309-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M2456 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M2456
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M2456
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77SDD50SC309 L77SDD50SC309 L77SDD50SC309-ND 01M2456
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products