D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDCH62SOL2RM8
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, S
AMPHENOL - L77HDCH62SOL2RM8 - CONNECTOR, HD D SUB, RCPT, 62POS Product overview: L77HDCH62SOL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDCH62SOL2RM8
Standard D Sub Connector, High Density, HD Series, DC, Receptacle, 62, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDCH62SOL2RM8 | L77HDCH62SOL2RM8-ND | L77HDCH62SOL2RM8 | 383-L77HDCH62SOL2RM8 | 45X4592 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | Standard D Sub Connector, High Density, Hd Series, Dc, Receptacle, 62, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Geometry | Straight | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |