Amphenol Communications Solutions D-Subminiature L77DA15SST

Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 15 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DA15SST
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 15 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DA15SST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DA15SST - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DA15SST
D-Subminiature L77DA15SST
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 15 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DA15SST

D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 15 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DA15SST

Supplier's Site Datasheet
D-Sub Connectors - L77DA15SST - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DA15SST
D-Sub Connectors L77DA15SST
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77DA15SST-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DA15SST-ND
D-Sub Connector Assemblies L77DA15SST-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Screw; D Sub Connector Type Amphenol Communications Solutions - 74K3438 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Screw; D Sub Connector Type Amphenol Communications Solutions
74K3438
D Sub Conn, Rcpt, Da, 15Pos, Screw; D Sub Connector Type Amphenol Communications Solutions 74K3438
D SUB CONN, RCPT, DA, 15POS, SCREW; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D-ST Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Screw; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SCREW; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D-ST Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Screw; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77DA15SST L77DA15SST L77DA15SST L77DA15SST-ND 74K3438
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Screw; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Screw Termination Screw
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-subminiature - 863028BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers