D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDCH37SOL2RM8C309
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
CONN D-SUB RCPT 37POS VERT SLDR Product overview: L77SDCH37SOL2RM8C309
37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77SDCH37SOL2RM8C309 | L77SDCH37SOL2RM8C309 | L77SDCH37SOL2RM8C309 | 438-L77SDCH37SOL2RM8C309 | L77SDCH37SOL2RM8C309-ND | 01M2387 |
| Product Name | D-Sub | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Geometry | Straight | |||||
| Termination | Solder | Solder | ||||
| Voltage Rating | 250 volts | 250 volts |