D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 25 Socket, Flash Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDB25SA4CH4F
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB
D-SUB CONN, RCPT, 25POS, THT, R/A; No. of Contacts:25Contacts;
connector,d-sub,rt angle pcb recept,4-40 threaded hole w/screwlock,25 socket con
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDB25SA4CH4F | L77SDB25SA4CH4F-ND | L77SDB25SA4CH4F | 01M2341 | 70145032 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Conn, Rcpt, 25Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions | connector,d-sub,rt angle pcb recept,4-40 threaded hole w/screwlock,25 socket con |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |