D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DB25S
Dsub, Machined Pin 7.5A, Straight Solder
25 Position D-Sub Receptacle, Female Sockets Connector
DSUB MACHINED PIN 7.5A STR SLD
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts;
D SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts;
L77D Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DB25S | L77DB25S | L77DB25S-ND | Amphenol L77DB25S | 01M1729 | 12AC7691 | 44-L77DB25S |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | D Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions | L77D Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||||
| Termination | Solder Cup Cable | Solder | Solder Cup | Solder Cup | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |