Amphenol Corporation D-Sub L77TWA7W2P

Description
D-Sub, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell w/o Grounding Dimples, 0.38μm (15μin) Signal, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77TWA7W2P
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell w/o Grounding Dimples, 0.38μm (15μin) Signal, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77TWA7W2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell w/o Grounding Dimples, 0.38μm (15μin) Signal, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77TWA7W2P

D-Sub, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell w/o Grounding Dimples, 0.38μm (15μin) Signal, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77TWA7W2P

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77TWA7W2P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77TWA7W2P-ND
D-Sub Connector Assemblies L77TWA7W2P-ND
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L77TWA7W2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77TWA7W2P
D-Sub Connectors L77TWA7W2P
Dsub, Machined Hybrid, 7W2, Signal (7.5A

Dsub, Machined Hybrid, 7W2, Signal (7.5A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Amphenol Communications Solutions - 49X2288 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Amphenol Communications Solutions
49X2288
D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Amphenol Communications Solutions 49X2288
D SUB COMBINATION CONN, 5S+2P, DA, PLUG; Product Range:TW Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB COMBINATION CONN, 5S+2P, DA, PLUG; Product Range:TW Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77TWA7W2P L77TWA7W2P-ND L77TWA7W2P L77TWA7W2P 49X2288
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Cable Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Barrier Blocks - 1920-1365-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers