Amphenol Communications Solutions D-Subminiature L77TWA3W3S

Description
D-Subminiature, Dsub, Machined Hybrid, 3W3, Housing without Contacts, Socket, Bright Tin Shell, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWA3W3S
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Hybrid, 3W3, Housing without Contacts, Socket, Bright Tin Shell, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWA3W3S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77TWA3W3S - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77TWA3W3S
D-Subminiature L77TWA3W3S
D-Subminiature, Dsub, Machined Hybrid, 3W3, Housing without Contacts, Socket, Bright Tin Shell, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWA3W3S

D-Subminiature, Dsub, Machined Hybrid, 3W3, Housing without Contacts, Socket, Bright Tin Shell, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWA3W3S

Supplier's Site Datasheet
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - L77TWA3W3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
L77TWA3W3S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout L77TWA3W3S
CONN D SUB SHELL A RCPT 3W3

CONN D SUB SHELL A RCPT 3W3

Buy Now
D-Sub Connectors - L77TWA3W3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77TWA3W3S
D-Sub Connectors L77TWA3W3S
Dsub, Machined Hybrid, 3W3, Housing with

Dsub, Machined Hybrid, 3W3, Housing with

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub, D-Shaped Connector Housings - 664-L77TWA3W3S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
664-L77TWA3W3S-ND
D-Sub, D-Shaped Connector Housings 664-L77TWA3W3S-ND
Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position

Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position

Buy Now Datasheet
Connector, D Sub Combo, Receptacle, 3 Position; Product Range Amphenol Communications Solutions - 01M2584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 3 Position; Product Range Amphenol Communications Solutions
01M2584
Connector, D Sub Combo, Receptacle, 3 Position; Product Range Amphenol Communications Solutions 01M2584
CONNECTOR, D SUB COMBO, RECEPTACLE, 3 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 3 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Tw Hybrid, Tw Range Series, Da, Receptacle, 3, Metal, Solder Rohs Compliant Amphenol - 20X9076 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Tw Hybrid, Tw Range Series, Da, Receptacle, 3, Metal, Solder Rohs Compliant Amphenol
20X9076
D Sub Connector, Tw Hybrid, Tw Range Series, Da, Receptacle, 3, Metal, Solder Rohs Compliant Amphenol 20X9076
D Sub Connector, TW Hybrid, TW Range Series, DA, Receptacle, 3, Metal, Solder RoHS Compliant: Yes

D Sub Connector, TW Hybrid, TW Range Series, DA, Receptacle, 3, Metal, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77TWA3W3S L77TWA3W3S L77TWA3W3S L77TWA3W3S 664-L77TWA3W3S-ND 01M2584 20X9076
Product Name D-Subminiature Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D-Sub Connectors D-Sub, D-Shaped Connector Housings Connector, D Sub Combo, Receptacle, 3 Position; Product Range Amphenol Communications Solutions D Sub Connector, Tw Hybrid, Tw Range Series, Da, Receptacle, 3, Metal, Solder Rohs Compliant Amphenol
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-subminiature - 86303920ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
2 suppliers
Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers