D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Socket, Bright Tin Shell, Flash Gold, M3 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77TSAG15SOL2
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Socket, Bright Tin Shell, Flash Gold, M3 Threaded Rear Insert
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77TSAG15SOL2 | L77TSAG15SOL2 | L77TSAG15SOL2 | L77TSAG15SOL2-ND | 40AJ7555 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole Low Profile, Height=6.02Mm (.237In), 15 Socket, Bright Tin Shell, Flash Gold, M3 Threaded Rear Insert Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole |