D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST
9 Position D-Sub Receptacle, Female Sockets Connector
D-Sub Standard Connectors 9P SOCKET SCREW TERM FIXED MACHINE CONT. Product overview: L77DE09SST from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77DE09SST can be used for catalog matching and distributor lookup.
Dsub, Machined Signal 7.5A, Straight Scr
Connector
DSUB MACHINED PIN 7.5A ST SCRE
Standard D Sub Connector, D-ST Series, DE, Receptacle, 9, Metal Body, Screw RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DE09SST | L77DE09SST-ND | 438-L77DE09SST | L77DE09SST | L77DE09SST | Amphenol L77DE09SST | 23M6780 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | Standard D Sub Connector, D-St Series, De, Receptacle, 9, Metal Body, Screw Rohs Compliant Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |||
| Geometry | Straight | ||||||
| Termination | Screw Termination | ||||||
| Voltage Rating | 300 volts | 300 volts | 300 volts |