D-Subminiature, Dsub, Machined Hybrid, 5W5, Housing without Contacts, Socket, Bright Tin Shell, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB5W5S
Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Power) Position
Dsub, Machined Hybrid, 5W5, Housing with
Connector
CONNECTOR, D SUB COMBO, RECEPTACLE, 5 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77TWB5W5S | L77TWB5W5S-ND | L77TWB5W5S | L77TWB5W5S | 01M2654 |
| Product Name | D-Subminiature | D-Sub, D-Shaped Connector Housings | D-Sub Connectors | Connector, D Sub Combo, Receptacle, 5 Position; Product Range Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |