Amphenol Corporation D-Subminiature L77TSEH09SOL2RM8

Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 9 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TSEH09SOL2RM8
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 9 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TSEH09SOL2RM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77TSEH09SOL2RM8 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77TSEH09SOL2RM8
D-Subminiature L77TSEH09SOL2RM8
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 9 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TSEH09SOL2RM8

D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 9 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TSEH09SOL2RM8

Supplier's Site Datasheet
D-Sub Connectors - L77TSEH09SOL2RM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77TSEH09SOL2RM8
D-Sub Connectors L77TSEH09SOL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77TSEH09SOL2RM8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77TSEH09SOL2RM8-ND
D-Sub Connector Assemblies L77TSEH09SOL2RM8-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Ts Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Amphenol - 45X4605 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Ts Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Amphenol
45X4605
D Sub Connector, Ts Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Amphenol 45X4605
D Sub Connector, TS Series, DE, Receptacle, 9, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, TS Series, DE, Receptacle, 9, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L77TSEH09SOL2RM8 L77TSEH09SOL2RM8 L77TSEH09SOL2RM8 L77TSEH09SOL2RM8-ND 45X4605
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Ts Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Amphenol
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets
Geometry Straight
Category D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28594-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details