D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 37 Socket, Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDC37SOL2VF
37 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 37 Socket, Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDC37SOL2VF | L77SDC37SOL2VF-ND | L77SDC37SOL2VF | 01M2413 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 37 Socket, Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, Without Standoff&boardlock / T... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |