D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWA7W2S
CONN D SUB SHELL A RCPT 7W2
Dsub, Machined Hybrid, 7W2, Signal (7.5A
7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
D-Sub Mixed Contact Connectors 7W2 RECPT COMBO
CONNECTOR, D SUB COMBO, RECEPTACLE, 7 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77TWA7W2S | L77TWA7W2S | L77TWA7W2S | L77TWA7W2S-ND | 44-L77TWA7W2S | 01M2605 |
| Product Name | D-Subminiature | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Mixed Contact Connectors 7W2 RECPT COMBO | Connector, D Sub Combo, Receptacle, 7 Position; Product Range Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Gender | Female / Jack | |||||
| Mounting | Panel Mount |