D-SUB, Dsub, Machined Hybrid, 13W3, Power (40A)&Signal (7.5A) Contacts, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.38m (15 in) Power&0.38m (15 in) Signal, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB13W3SP3SY
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Dsub, Machined Hybrid, 13W3, Power (40A)
Dsub, Machined Hybrid, 13W3, Power (40A)&Signal (7.5A) Contacts, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.38µm (15µ in) Power&0.38µm (15µ in) Signal, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77TWB13W3SP3SY | L77TWB13W3SP3SY-ND | L77TWB13W3SP3SY | 01M2634 |
| Product Name | D-SUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Hybrid, 13W3, Power (40A)&signal (7.5A) Contacts, Socket, Straight Pcb Thru Hole, Bright Tin Shell, 0.38Μm (15Μ In) Power&0.38Μm (15Μ In) Signal, 3.05Mm (... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |