Amphenol Corporation D-Subminiature L77SDCH37SOL2RM5C309

Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDCH37SOL2RM5C309
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDCH37SOL2RM5C309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77SDCH37SOL2RM5C309 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77SDCH37SOL2RM5C309
D-Subminiature L77SDCH37SOL2RM5C309
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDCH37SOL2RM5C309

D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDCH37SOL2RM5C309

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
438-L77SDCH37SOL2RM5C309
Electronic Connector 438-L77SDCH37SOL2RM5C309
Conn D-Subminiature SKT 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port Product overview: L77SDCH37SOL2RM5C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDCH37SOL2RM5 C309 can be used for catalog matching and distributor lookup.

Conn D-Subminiature SKT 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port Product overview: L77SDCH37SOL2RM5C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDCH37SOL2RM5C309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77SDCH37SOL2RM5C309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDCH37SOL2RM5C309-ND
D-Sub Connector Assemblies L77SDCH37SOL2RM5C309-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77SDCH37SOL2RM5C309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDCH37SOL2RM5C309
D-Sub Connectors L77SDCH37SOL2RM5C309
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M2383 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M2383
D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M2383
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L77SDCH37SOL2RM5C309 438-L77SDCH37SOL2RM5C309 L77SDCH37SOL2RM5C309-ND L77SDCH37SOL2RM5C309 01M2383
Product Name D-Subminiature Electronic Connector D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data