D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 37 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DC37S
Dsub, Machined Pin 7.5A, Straight Solder
Connector
DSUB MACHINED PIN 7.5A STR SLD
37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DC37S | L77DC37S | L77DC37S | Amphenol L77DC37S | L77DC37S-ND | 01M1785 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||||
| Termination | Solder Cup Cable | Solder | ||||
| Voltage Rating | 300 volts | 300 volts |