Amphenol Corporation D-Sub L77SDEH09SOL2RM8C309

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDEH09SOL2RM8C309
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDEH09SOL2RM8C309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDEH09SOL2RM8C309

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDEH09SOL2RM8C309

Supplier's Site Datasheet
D-Sub Connectors - L77SDEH09SOL2RM8C309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDEH09SOL2RM8C309
D-Sub Connectors L77SDEH09SOL2RM8C309
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
D-Sub Connector Assemblies - L77SDEH09SOL2RM8C309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDEH09SOL2RM8C309-ND
D-Sub Connector Assemblies L77SDEH09SOL2RM8C309-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-L77SDEH09SOL2RM8C309
Electronic Connector 438-L77SDEH09SOL2RM8C309
CONN D-SUB RCPT 9POS VERT SOLDER Product overview: L77SDEH09SOL2RM8C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDEH09SOL2RM8 C309 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 9POS VERT SOLDER Product overview: L77SDEH09SOL2RM8C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDEH09SOL2RM8C309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M2492 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M2492
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M2492
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L77SDEH09SOL2RM8C309 L77SDEH09SOL2RM8C309 L77SDEH09SOL2RM8C309-ND 438-L77SDEH09SOL2RM8C309 01M2492
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data