Amphenol Corporation D-Subminiature L77TWB17W2S

Description
D-Subminiature, Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB17W2S
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB17W2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77TWB17W2S - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77TWB17W2S
D-Subminiature L77TWB17W2S
D-Subminiature, Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB17W2S

D-Subminiature, Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB17W2S

Supplier's Site Datasheet
D-Sub Connectors - L77TWB17W2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77TWB17W2S
D-Sub Connectors L77TWB17W2S
Dsub, Machined Hybrid, 17W2, Signal (7.5

Dsub, Machined Hybrid, 17W2, Signal (7.5

Buy Now
D-Sub Connector Assemblies - L77TWB17W2S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77TWB17W2S-ND
D-Sub Connector Assemblies L77TWB17W2S-ND
17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Connector, D Sub Combo, Receptacle, 17 Position; Product Range Amphenol Communications Solutions - 01M2637 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 17 Position; Product Range Amphenol Communications Solutions
01M2637
Connector, D Sub Combo, Receptacle, 17 Position; Product Range Amphenol Communications Solutions 01M2637
CONNECTOR, D SUB COMBO, RECEPTACLE, 17 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 17 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77TWB17W2S L77TWB17W2S L77TWB17W2S-ND 01M2637
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Connector, D Sub Combo, Receptacle, 17 Position; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Block Wire Ferrules - 1920-1819-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers