Amphenol Corporation D-Sub L77SDB25SVF

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDB25SVF.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDB25SVF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L77SDB25SVF.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L77SDB25SVF.

Supplier's Site Datasheet
D-Sub Connectors - L77SDB25SVF - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDB25SVF
D-Sub Connectors L77SDB25SVF
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
D-Sub Connector Assemblies - L77SDB25SVF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDB25SVF-ND
D-Sub Connector Assemblies L77SDB25SVF-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M2351 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M2351
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M2351
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77SDB25SVF L77SDB25SVF L77SDB25SVF-ND 01M2351
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Cup
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers