50 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Socket, 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Rear Nut Height 5.9mm
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDDH50SOL2C309-ND | L77SDDH50SOL2C309 | L77SDDH50SOL2C309 | 40AJ7544 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 50 Socket, 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Rear Nut Height 5.9Mm Amphenol Communications Solutions | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts |