DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 151 152 153 154 155 156 157 158 159 160 161 162 163 170 173
Product Name Notes
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
50 Position D-Sub Plug, Male Pins Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB PIN 20-24AWG CRIMP
CONN D-SUB SOCKET 20-24AWG CRIMP
D-Sub Contact Female Socket 20-24 AWG Crimp Stamped
D-Sub Contact Female Socket 24-28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin 20-24 AWG Crimp Stamped
D-Sub Contact Male Pin 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
DSUB PIN RR RELEASE CNTCT
DSUB, MACHINED SIGNAL 7.5A, RIGH
DSUB, STAMPED SIGNAL 3A, HIGH DE
DSUB, STAMPED SIGNAL 3A, STRAIGH
SLIM SMT DSUB RIGHT ANGLE, 9PIN

<< Prev Next >>