D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDC62SVF
Dsub, Stamped Signal 3A, High Density, S
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDC62SVF | L77HDC62SVF | L77HDC62SVF-ND | 01M2175 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 250 volts | 250 volts |