D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DEH09S1AMN
Dsub, Machined signal 7.5A, Right Angle
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77DEH09S1AMN | L77DEH09S1AMN | L77DEH09S1AMN-ND | 49X2112 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.54Mm, Cnt Tail 0.6Mm, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Metal R/a Bracket Witho... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |