D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, 0.76m (30 in) Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDCG62SOL2RM5C309
Dsub, Stamped Signal 3A, High Density, S
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, 0.76µm (30µ in) Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77HDCG62SOL2RM5C309 | L77HDCG62SOL2RM5C309 | L77HDCG62SOL2RM5C309-ND | 01M2150 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 62 Socket, 0.76Μm (30Μ In) Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165")... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |